EPCOS AG EMI RFI Filter B9609

Description
Product overview: B9609 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B9609 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: B9609 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B9609 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EMI RFI Filter - 836-B9609 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
EMI RFI Filter
836-B9609
EMI RFI Filter 836-B9609
Product overview: B9609 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B9609 can be used for catalog matching and distributor lookup.

Product overview: B9609 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, SAW Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 836-B9609 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
SAW Filters - B9609
744691-B9609
SAW Filters - B9609 744691-B9609
Manufacturer: EPCOS (TDK) Win Source Part Number: 744691-B9609 Manufacturer Homepage: www.epcos.com Reference case: SMD Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 744691-B9609
Manufacturer Homepage: www.epcos.com
Reference case: SMD
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Electronic Filters IC Electronic Filters
Product Number 836-B9609 744691-B9609
Product Name EMI RFI Filter SAW Filters - B9609
Filter Category Active Filter SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1913997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low pass filter
Standards and Certifications RoHS
View Details
SAW Filters - 2312-QPQ1062TR7TR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General; GPS
Fc 1.18E6 kHz
View Details
Interface - Filters - Active - MAX268BENG - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Band Pass; Band Pass
Fc 140 kHz
View Details
SMD 1.575GHZ 3MHz EMI RFI Filter - 945-SF14-1575F5UU15 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Package Type Tape & Reel
View Details
2 suppliers