The High-Volt Contactor, model HVC500B-24S, is designed for high-voltage DC switching applications, capable of handling up to 500A at 24VDC. This gas-filled and hermetically sealed contactor ensures reliable performance in harsh environments, making it suitable for various applications including battery charge/discharge systems, renewable energy storage, and DC fast charging stations. It features a contact arrangement with a maximum operating voltage of 1000VDC and a continuous carry current of 500A. The contactor has a low operating power requirement and exhibits no electromagnetic interference (EMI). It is RoHS compliant and has a mechanical endurance rated for 1,000,000 switchings. The operating temperature range is from -40°C to +85°C, with a maximum humidity of 85%. The product is certified under UL 60947-4-1 and CE standards, ensuring compliance with safety regulations.
HIGH-VOLT CONTACTOR, 24VDC, 500A, FLANGE ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Contactors |
| Product Number | 76AH9197 |
| Product Name | High-Volt Contactor, 24Vdc, 500A, Flange Rohs Compliant Epcos |
| Type | Electrical Contactor |