EPCOS AG Relays - Contactors (Electromechanical) B88269X1200C011

Description
Win Source Part Number: 962484-B88269X1200C0 11 Category: Relays>Contactors (Electromechanical) Series: HVC Termination Style: Stud, Wire Leads Features: Sealed - Hermetically Package: Bulk Contact Form: SPST-NO (1 Form A) Contact Material: Copper Alloy Standard Package: 1 Coil Resistance: 96Ohms Coil Current: 250 mA Operate Time: 40 ms Coil Voltage: 24VDC Contact Rating (Current): 500 A Switching Voltage: 900VDC - Max Release Time: 20 ms Coil Power: 6W Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable Must Operate Voltage: 18 VDC Must Release Voltage: 2 VDC HTSUS: 8536.49.0065 Mfr: EPCOS - TDK Electronics Other Names: B88269X1200C11,HVC50 0B-24S,495-77554,B88 269X1200C 11 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 962484-B88269X1200C0 11 Category: Relays>Contactors (Electromechanical) Series: HVC Termination Style: Stud, Wire Leads Features: Sealed - Hermetically Package: Bulk Contact Form: SPST-NO (1 Form A) Contact Material: Copper Alloy Standard Package: 1 Coil Resistance: 96Ohms Coil Current: 250 mA Operate Time: 40 ms Coil Voltage: 24VDC Contact Rating (Current): 500 A Switching Voltage: 900VDC - Max Release Time: 20 ms Coil Power: 6W Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable Must Operate Voltage: 18 VDC Must Release Voltage: 2 VDC HTSUS: 8536.49.0065 Mfr: EPCOS - TDK Electronics Other Names: B88269X1200C11,HVC50 0B-24S,495-77554,B88 269X1200C 11 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Contactors (Electromechanical) - 962484-B88269X1200C011 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Contactors (Electromechanical)
962484-B88269X1200C011
Relays - Contactors (Electromechanical) 962484-B88269X1200C011
Win Source Part Number: 962484-B88269X1200C0 11 Category: Relays>Contactors (Electromechanical) Series: HVC Termination Style: Stud, Wire Leads Features: Sealed - Hermetically Package: Bulk Contact Form: SPST-NO (1 Form A) Contact Material: Copper Alloy Standard Package: 1 Coil Resistance: 96Ohms Coil Current: 250 mA Operate Time: 40 ms Coil Voltage: 24VDC Contact Rating (Current): 500 A Switching Voltage: 900VDC - Max Release Time: 20 ms Coil Power: 6W Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable Must Operate Voltage: 18 VDC Must Release Voltage: 2 VDC HTSUS: 8536.49.0065 Mfr: EPCOS - TDK Electronics Other Names: B88269X1200C11,HVC50 0B-24S,495-77554,B88 269X1200C 11 Product Status: Not For New Designs

Win Source Part Number: 962484-B88269X1200C011
Category: Relays>Contactors (Electromechanical)
Series: HVC
Termination Style: Stud, Wire Leads
Features: Sealed - Hermetically
Package: Bulk
Contact Form: SPST-NO (1 Form A)
Contact Material: Copper Alloy
Standard Package: 1
Coil Resistance: 96Ohms
Coil Current: 250 mA
Operate Time: 40 ms
Coil Voltage: 24VDC
Contact Rating (Current): 500 A
Switching Voltage: 900VDC - Max
Release Time: 20 ms
Coil Power: 6W
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
Must Operate Voltage: 18 VDC
Must Release Voltage: 2 VDC
HTSUS: 8536.49.0065
Mfr: EPCOS - TDK Electronics
Other Names: B88269X1200C11,HVC500B-24S,495-77554,B88269X1200C 11
Product Status: Not For New Designs

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
B88269X1200C011
Industrial Relays B88269X1200C011
Industrial Relays 500A 24VDC GasFilled Coil Stuck Detection

Industrial Relays 500A 24VDC GasFilled Coil Stuck Detection

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 962484-B88269X1200C011 B88269X1200C011
Product Name Relays - Contactors (Electromechanical) Industrial Relays
Mounting PCBoard; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.27 - Modular step relay 16A - 202781204000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Signal Relays - 1-1393802-5 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Relay module - 788-304 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
4 suppliers
200A DC contactor - CHDC-D200AD/ADH Series - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting Panel
Poles Single Pole (SP)
View Details