EPCOS AG Contactor, Spst-No, 24Vdc, Panel; Load Current Inductive Epcos B88269X1200C011

Description
CONTACTOR, SPST-NO, 24VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, SPST-NO, 24VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, Spst-No, 24Vdc, Panel; Load Current Inductive Epcos - 65AC5922 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Spst-No, 24Vdc, Panel; Load Current Inductive Epcos
65AC5922
Contactor, Spst-No, 24Vdc, Panel; Load Current Inductive Epcos 65AC5922
CONTACTOR, SPST-NO, 24VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel; Operating Voltage:900VDC; Contact Configuration:SPST-N O; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; RoHS Compliant: Yes

CONTACTOR, SPST-NO, 24VDC, PANEL; Load Current Inductive:-; Relay Mounting:Panel; Operating Voltage:900VDC; Contact Configuration:SPST-NO; No. of Poles:1 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 65AC5922
Product Name Contactor, Spst-No, 24Vdc, Panel; Load Current Inductive Epcos
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

DC Contactors - 1616058-4 - TE Connectivity
Specs
Type Electrical Contactor
Poles 1
Current 400 amps
View Details
AFS15, AFS818, AFS798, AFS784 - Single pole changeover contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 1
Current 80 to 250 amps
View Details
Contactors - 3596-GX21FBB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.13 - Industrial contactors - 6K1391104374 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details