EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X9380C203

Description
Gas Discharge Tube 230V 10000A (10kA) ±20% 3 Pole User Defined
Request a Quote Datasheet
Description
Gas Discharge Tube 230V 10000A (10kA) ±20% 3 Pole User Defined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-B88069X9380C203-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-B88069X9380C203-ND
Gas Discharge Tube Arresters (GDT) 495-B88069X9380C203-ND
Gas Discharge Tube 230V 10000A (10kA) ±20% 3 Pole User Defined

Gas Discharge Tube 230V 10000A (10kA) ±20% 3 Pole User Defined

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - B88069X9380C203
802295-B88069X9380C203
Gas Discharge Tube Arresters (GDT) - B88069X9380C203 802295-B88069X9380C203
Manufacturer: EPCOS (TDK) Win Source Part Number: 802295-B88069X9380C2 03 Packaging: Bulk Mounting Style: User Defined Tolerance: ±20% Voltage - DC Spark Over (Nom): 230V Impulse Discharge Current (8/20μs): 10000A (10kA) Number of Poles: 3 Fail Short: No Manufacturer Package: Cylinder No Lead, 3 Terminal Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited)

Manufacturer: EPCOS (TDK)
Win Source Part Number: 802295-B88069X9380C203
Packaging: Bulk
Mounting Style: User Defined
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 230V
Impulse Discharge Current (8/20μs): 10000A (10kA)
Number of Poles: 3
Fail Short: No
Manufacturer Package: Cylinder No Lead, 3 Terminal
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-B88069X9380C203-ND 802295-B88069X9380C203
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - B88069X9380C203
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031020P - RS Components, Ltd.
Specs
Rated Voltage 550 volts
View Details
Series: CG10 - CG1090LTR - Littelfuse, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Rated Voltage 108 volts
View Details
2 suppliers