EPCOS AG Gas Discharge Tube Arresters (GDT) - B88069X8910B502 B88069X8910B502

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150929-B88069X8910B 502 Manufacturer Homepage: www.epcos.com Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150929-B88069X8910B 502 Manufacturer Homepage: www.epcos.com Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - B88069X8910B502
1150929-B88069X8910B502
Gas Discharge Tube Arresters (GDT) - B88069X8910B502 1150929-B88069X8910B502
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150929-B88069X8910B 502 Manufacturer Homepage: www.epcos.com Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150929-B88069X8910B502
Manufacturer Homepage: www.epcos.com
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now
Gas Discharge Tube Arresters (GDT) - 495-2634-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-2634-ND
Gas Discharge Tube Arresters (GDT) 495-2634-ND
Gas Discharge Tube 230V 10000A (10kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 230V 10000A (10kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 3P, 10Ka, 450V; Product Range Epcos - 06J1880 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 3P, 10Ka, 450V; Product Range Epcos
06J1880
Gas Discharge Tube, 3P, 10Ka, 450V; Product Range Epcos 06J1880
GAS DISCHARGE TUBE, 3P, 10KA, 450V; Product Range:T8 Series; DC Breakover Voltage:230V; GDT Case Style:Radial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:450V; Capacitance Max:1.5pF; No. of Pins:3Pins RoHS Compliant: Yes

GAS DISCHARGE TUBE, 3P, 10KA, 450V; Product Range:T8 Series; DC Breakover Voltage:230V; GDT Case Style:Radial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:450V; Capacitance Max:1.5pF; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 1150929-B88069X8910B502 495-2634-ND 06J1880
Product Name Gas Discharge Tube Arresters (GDT) - B88069X8910B502 Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 3P, 10Ka, 450V; Product Range Epcos
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products