EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X8830B102

Description
Gas Discharge Tube 420V 20000A (20kA) 3 Pole Through Hole
Request a Quote
Description
Gas Discharge Tube 420V 20000A (20kA) 3 Pole Through Hole
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surge Arrester, part number B88069X8830B102, is a 3-electrode device designed for effective surge protection in various applications, including branch exchanges and line protection. It features a DC spark-over voltage range of 420 to 700 V and an impulse spark-over voltage of up to 900 V, ensuring reliable performance under transient conditions. The device can handle a nominal impulse discharge current of 20 kA and an alternating discharge current of 20 A for 1 second, making it suitable for high-stress environments. With a low capacitance of less than 1.5 pF and high insulation resistance exceeding 10 GΩ, this surge arrester maintains stable performance over its operational life. It operates effectively within a temperature range of -40 to +90 °C and is RoHS-compliant. The product is designed for through-hole mounting and weighs approximately 3.5 g. It is essential to adhere to specified operational limits to prevent damage or failure.

Datasheet Summary
Powered by GS/AI

The Surge Arrester, part number B88069X8830B102, is a 3-electrode device designed for effective surge protection in various applications, including branch exchanges and line protection. It features a DC spark-over voltage range of 420 to 700 V and an impulse spark-over voltage of up to 900 V, ensuring reliable performance under transient conditions. The device can handle a nominal impulse discharge current of 20 kA and an alternating discharge current of 20 A for 1 second, making it suitable for high-stress environments. With a low capacitance of less than 1.5 pF and high insulation resistance exceeding 10 GΩ, this surge arrester maintains stable performance over its operational life. It operates effectively within a temperature range of -40 to +90 °C and is RoHS-compliant. The product is designed for through-hole mounting and weighs approximately 3.5 g. It is essential to adhere to specified operational limits to prevent damage or failure.

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-5891-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-5891-ND
Gas Discharge Tube Arresters (GDT) 495-5891-ND
Gas Discharge Tube 420V 20000A (20kA) 3 Pole Through Hole

Gas Discharge Tube 420V 20000A (20kA) 3 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
976105-B88069X8830B102
Circuit Protection - Gas Discharge Tube Arresters (GDT) 976105-B88069X8830B102
Win Source Part Number: 976105-B88069X8830B1 02 Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: T63 Package: Bulk Standard Package: 100 Voltage - DC Spark Over (Nom): 420 V Number of Poles: 3 Fail Short: No Impulse Discharge Current (8/20µs): 20000A (20kA) Mounting Type: Through Hole Package / Case: Axial Cylinder, 3 Lead (Radial Bend) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: EPCOS - TDK Electronics Other Names: B88069X8830B102-ND,T 63C600X,495-5891,T63 -C600X

Win Source Part Number: 976105-B88069X8830B102
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: T63
Package: Bulk
Standard Package: 100
Voltage - DC Spark Over (Nom): 420 V
Number of Poles: 3
Fail Short: No
Impulse Discharge Current (8/20µs): 20000A (20kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder, 3 Lead (Radial Bend)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: EPCOS - TDK Electronics
Other Names: B88069X8830B102-ND,T63C600X,495-5891,T63-C600X

Buy Now Datasheet
Surge Arrester, 420V, 20Ka, Axial-3L; Product Range Epcos - 24AC7822 - Newark, An Avnet Company
Chicago, IL, United States
Surge Arrester, 420V, 20Ka, Axial-3L; Product Range Epcos
24AC7822
Surge Arrester, 420V, 20Ka, Axial-3L; Product Range Epcos 24AC7822
SURGE ARRESTER, 420V, 20KA, AXIAL-3L; Product Range:T63-C600X Series; DC Breakover Voltage:420V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:900V; SVHC:No SVHC (27-Ju RoHS Compliant: Yes

SURGE ARRESTER, 420V, 20KA, AXIAL-3L; Product Range:T63-C600X Series; DC Breakover Voltage:420V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:900V; SVHC:No SVHC (27-Ju RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-5891-ND 976105-B88069X8830B102 24AC7822
Product Name Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT) Surge Arrester, 420V, 20Ka, Axial-3L; Product Range Epcos
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469901 - RS Components, Ltd.
Specs
Rated Voltage 1300 volts
View Details
SD8-Series Surface Mount Gas Tube Arrester - SD8-230 - Sankosha U.S.A., Inc.
Specs
Application Data Lines
Features Tape and Reel Packaging
Standards UL Recognized Component Mark (US and Canadian); RoHS
View Details
Gas Discharge Tube Arresters (GDT) - 495-75382-2-ND - DigiKey
Specs
Application Industrial
Features Tape and Reel Packaging
Package Type Through Hole Axial Wire leads; Axial Cylinder
View Details
2 suppliers