EPCOS AG Gas Discharge Tube Arresters (GDT) - B88069X8740B502 B88069X8740B502

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150928-B88069X8740B 502 Manufacturer Homepage: www.epcos.com Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150928-B88069X8740B 502 Manufacturer Homepage: www.epcos.com Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - B88069X8740B502
1150928-B88069X8740B502
Gas Discharge Tube Arresters (GDT) - B88069X8740B502 1150928-B88069X8740B502
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150928-B88069X8740B 502 Manufacturer Homepage: www.epcos.com Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150928-B88069X8740B502
Manufacturer Homepage: www.epcos.com
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now
Gas Discharge Tube Arresters (GDT) - 495-76171-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-76171-ND
Gas Discharge Tube Arresters (GDT) 495-76171-ND
Gas Discharge Tube 230V 20000A (20kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 230V 20000A (20kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 3P, 450V; Product Range Epcos - 90H9670 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 3P, 450V; Product Range Epcos
90H9670
Gas Discharge Tube, 3P, 450V; Product Range Epcos 90H9670
GAS DISCHARGE TUBE, 3P, 450V; Product Range:T23A230X Series; DC Breakover Voltage:230V; GDT Case Style:Radial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:450V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 3P, 450V; Product Range:T23A230X Series; DC Breakover Voltage:230V; GDT Case Style:Radial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:450V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 1150928-B88069X8740B502 495-76171-ND 90H9670
Product Name Gas Discharge Tube Arresters (GDT) - B88069X8740B502 Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 3P, 450V; Product Range Epcos
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 3208926 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2026-60-C4LF-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Radial Leads; Radial Cylinder, 3 Lead
Rated Current 20000 amps
View Details
Two Terminal Mini Gas Plasma Arresters - CG5350LSTR - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 420 volts
View Details
3 suppliers