EPCOS AG Circuit Protection - Gas Discharge Tube Arresters (GDT) B88069X8740B102

Description
Win Source Part Number: 1097718-B88069X8740B 102 Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: T23 Package: Bulk Standard Package: 100 Tolerance: ±20% Voltage - DC Spark Over (Nom): 230 V Number of Poles: 3 Fail Short: No Impulse Discharge Current (8/20µs): 20000A (20kA) Mounting Type: Through Hole Package / Case: Axial Cylinder, 3 Lead (Radial Bend) Alternative Parts (Cross-Reference): B88069X8740B102T23-A 230X; T23A230X; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: EPCOS - TDK Electronics Other Names: T23-A230X,Q3609628AA ,T23A230X,495-1480,Q 3779108
Request a Quote Datasheet
Description
Win Source Part Number: 1097718-B88069X8740B 102 Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: T23 Package: Bulk Standard Package: 100 Tolerance: ±20% Voltage - DC Spark Over (Nom): 230 V Number of Poles: 3 Fail Short: No Impulse Discharge Current (8/20µs): 20000A (20kA) Mounting Type: Through Hole Package / Case: Axial Cylinder, 3 Lead (Radial Bend) Alternative Parts (Cross-Reference): B88069X8740B102T23-A 230X; T23A230X; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: EPCOS - TDK Electronics Other Names: T23-A230X,Q3609628AA ,T23A230X,495-1480,Q 3779108
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1097718-B88069X8740B102
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1097718-B88069X8740B102
Win Source Part Number: 1097718-B88069X8740B 102 Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: T23 Package: Bulk Standard Package: 100 Tolerance: ±20% Voltage - DC Spark Over (Nom): 230 V Number of Poles: 3 Fail Short: No Impulse Discharge Current (8/20µs): 20000A (20kA) Mounting Type: Through Hole Package / Case: Axial Cylinder, 3 Lead (Radial Bend) Alternative Parts (Cross-Reference): B88069X8740B102T23-A 230X; T23A230X; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: EPCOS - TDK Electronics Other Names: T23-A230X,Q3609628AA ,T23A230X,495-1480,Q 3779108

Win Source Part Number: 1097718-B88069X8740B102
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: T23
Package: Bulk
Standard Package: 100
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 230 V
Number of Poles: 3
Fail Short: No
Impulse Discharge Current (8/20µs): 20000A (20kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder, 3 Lead (Radial Bend)
Alternative Parts (Cross-Reference): B88069X8740B102T23-A230X; T23A230X;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: EPCOS - TDK Electronics
Other Names: T23-A230X,Q3609628AA,T23A230X,495-1480,Q3779108

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 495-1480-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-1480-ND
Gas Discharge Tube Arresters (GDT) 495-1480-ND
Gas Discharge Tube 230V 20000A (20kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 230V 20000A (20kA) ±20% 3 Pole Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 1097718-B88069X8740B102 495-1480-ND
Product Name Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031070P - RS Components, Ltd.
Specs
Rated Voltage 450 volts
View Details
3YO6-Series Three Electrode Gas Tube Arrester - 3Y06-90A - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details
Gas Discharge Tube Arresters (GDT) - 2027-40-SM-ND - DigiKey
Specs
Application Industrial
Package Type Surface Mount; 2-SMD Cylinder Square End
Rated Current 10000 amps
View Details
2 suppliers