EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X8430B502

Description
Gas Discharge Tube 90V 10000A (10kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 90V 10000A (10kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-76514-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-76514-ND
Gas Discharge Tube Arresters (GDT) 495-76514-ND
Gas Discharge Tube 90V 10000A (10kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 90V 10000A (10kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Surge Arrester, 90V, Through Hole; Product Range Epcos - 05AC7908 - Newark, An Avnet Company
Chicago, IL, United States
Surge Arrester, 90V, Through Hole; Product Range Epcos
05AC7908
Surge Arrester, 90V, Through Hole; Product Range Epcos 05AC7908
SURGE ARRESTER, 90V, THROUGH HOLE; Product Range:T83-A90XF1 Series; DC Breakover Voltage:90V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:450V; SVHC:No SVHC (27-Jun-2 RoHS Compliant: Yes

SURGE ARRESTER, 90V, THROUGH HOLE; Product Range:T83-A90XF1 Series; DC Breakover Voltage:90V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:450V; SVHC:No SVHC (27-Jun-2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-76514-ND 05AC7908
Product Name Gas Discharge Tube Arresters (GDT) Surge Arrester, 90V, Through Hole; Product Range Epcos
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031064 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2027-35-SM-ND - DigiKey
Specs
Application Industrial
Package Type Surface Mount; 2-SMD Cylinder Square End
Rated Current 10000 amps
View Details
2 suppliers