Win Source Part Number: 1381545-B88069X6871T
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: EZx
Package: Tape & Reel (TR)
Standard Package: 1,200 pcs
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 150 V
Number of Poles: 3
Fail Short: No
Impulse Discharge Current (8/20µs): 5000A (5kA)
Mounting Type: Surface Mount
Package / Case: 3-SMD Cylinder Square End
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: EPCOS (TDK)
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| Win Source Electronics | |
|---|---|
| Product Category | Gas Discharge Tubes (GDT) |
| Product Number | 1381545-B88069X6871T902 |
| Product Name | Circuit Protection - Gas Discharge Tube Arresters (GDT) |