Manufacturer: EPCOS (TDK)
Win Source Part Number: 769621-B88069X6051T9
Series: EZ0
Packaging: Reel package
Package: 3-SMD Cylinder Square End
Mounting: SMD
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 90V
Impulse Discharge Current (8/20μs): 10000A (10kA)
Number of Poles: 3
Fail Short: No
Family Name: EZ0-A90XSMD
Categories: Circuit Protection
Introduction Date: September 14, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Gas Discharge Tubes (GDT) |
| Product Number | 769621-B88069X6051T902 |
| Product Name | Gas Discharge Tube Arresters (GDT) - B88069X6051T902 |
| Package Type | Surface Mount |