EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X5080S102

Description
Gas Discharge Tube 400V 5000A (5kA) 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 400V 5000A (5kA) 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-5878-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-5878-ND
Gas Discharge Tube Arresters (GDT) 495-5878-ND
Gas Discharge Tube 400V 5000A (5kA) 2 Pole Through Hole

Gas Discharge Tube 400V 5000A (5kA) 2 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - B88069X5080S102
1150925-B88069X5080S102
Gas Discharge Tube Arresters (GDT) - B88069X5080S102 1150925-B88069X5080S102
Manufacturer: EPCOS (TDK) Win Source Part Number: 1150925-B88069X5080S 102 Manufacturer Homepage: www.epcos.com Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1150925-B88069X5080S102
Manufacturer Homepage: www.epcos.com
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-5878-ND 1150925-B88069X5080S102
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - B88069X5080S102
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031073 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Surge Arrestors -  - EPCOS AG
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type Through Hole Radial Leads
Capacitance Range 0.5000 to 1.5 pF
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details