The B88069X4960T502 is a two-electrode surge arrester designed for overvoltage protection in electronic circuits. It has a DC spark-over voltage of 230 V with a tolerance of ±20%, an impulse spark-over voltage of less than 500 V at 100 V/µs, and a nominal impulse discharge current of 10 kA (8/20 µs). The device handles a nominal alternating discharge current of 10 A (50 Hz, 1 s) and features an insulation resistance greater than 10 GΩ and a capacitance below 1.5 pF at 1 MHz. It operates within a temperature range of -40 to +90 °C and complies with climatic category 40/90/21 (IEC 60068-1). The part weighs approximately 1.5 g and is marked with '230 YYO'.
GDT 230V 10KA 2 POLE TH Product overview: B88069X4960T502 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 230V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 230V, Circuit Protection Fuse, Gas Discharge Tube Arresters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 142-B88069X4960T502 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 142-B88069X4960T502 |
| Product Name | 230V Circuit Protection Fuse |
| Mounting | Through Hole |