EPCOS AG Gas Discharge Tube, 90V; Product Range Epcos B88069X4880S102

Description
GAS DISCHARGE TUBE, 90V; Product Range:N8 Series; DC Breakover Voltage:90V; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:600V; SVHC:No SVHC (27-Jun-2018); Capacitance:1.5pF; Impulse DischargeRoHS Compliant: Yes
Datasheet
Description
GAS DISCHARGE TUBE, 90V; Product Range:N8 Series; DC Breakover Voltage:90V; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:600V; SVHC:No SVHC (27-Jun-2018); Capacitance:1.5pF; Impulse DischargeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube, 90V; Product Range Epcos - 14J5060 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 90V; Product Range Epcos
14J5060
Gas Discharge Tube, 90V; Product Range Epcos 14J5060
GAS DISCHARGE TUBE, 90V; Product Range:N8 Series; DC Breakover Voltage:90V; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:600V; SVHC:No SVHC (27-Jun-2018); Capacitance:1.5pF; Impulse DischargeRoHS Compliant: Yes

GAS DISCHARGE TUBE, 90V; Product Range:N8 Series; DC Breakover Voltage:90V; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:600V; SVHC:No SVHC (27-Jun-2018); Capacitance:1.5pF; Impulse DischargeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 14J5060
Product Name Gas Discharge Tube, 90V; Product Range Epcos
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C284U7R5CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details