EPCOS AG Gas Discharge Tube Arresters (GDT) - B88069X4780T502 B88069X4780T502

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 790489-B88069X4780T5 02 Packaging: Reel package Mounting Style: Through Hole Package: Axial Cylinder Tolerance: ±20% Voltage - DC Spark Over (Nom): 350V Impulse Discharge Current (8/20μs): 10000A (10kA) Number of Poles: 2 Fail Short: No Categories: Circuit Protection Introduction Date: June 13, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 790489-B88069X4780T5 02 Packaging: Reel package Mounting Style: Through Hole Package: Axial Cylinder Tolerance: ±20% Voltage - DC Spark Over (Nom): 350V Impulse Discharge Current (8/20μs): 10000A (10kA) Number of Poles: 2 Fail Short: No Categories: Circuit Protection Introduction Date: June 13, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - B88069X4780T502
790489-B88069X4780T502
Gas Discharge Tube Arresters (GDT) - B88069X4780T502 790489-B88069X4780T502
Manufacturer: EPCOS (TDK) Win Source Part Number: 790489-B88069X4780T5 02 Packaging: Reel package Mounting Style: Through Hole Package: Axial Cylinder Tolerance: ±20% Voltage - DC Spark Over (Nom): 350V Impulse Discharge Current (8/20μs): 10000A (10kA) Number of Poles: 2 Fail Short: No Categories: Circuit Protection Introduction Date: June 13, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: EPCOS (TDK)
Win Source Part Number: 790489-B88069X4780T502
Packaging: Reel package
Mounting Style: Through Hole
Package: Axial Cylinder
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 350V
Impulse Discharge Current (8/20μs): 10000A (10kA)
Number of Poles: 2
Fail Short: No
Categories: Circuit Protection
Introduction Date: June 13, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gas Discharge Tubes (GDT)
Product Number 790489-B88069X4780T502
Product Name Gas Discharge Tube Arresters (GDT) - B88069X4780T502
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469893 - RS Components, Ltd.
Specs
Rated Voltage 2100 volts
View Details
Gas Discharge Tube Arresters (GDT) - 3628-3407.17.0023-ND - DigiKey
Specs
Application Industrial
Rated Current 50000 amps
View Details
U-Series Two Electrode Gas Tube Arrester - U-8A - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details