EPCOS AG Gas Discharge Tube Arresters (GDT) - B88069X4480T902 B88069X4480T902

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863309-B88069X4480T9 02 Series: N81-A90X Features: Gas Discharge Tube 90 V 10000A (10kA) ±20% 2 Pole Surface Mount Package: Reel - TR Package: Axial Cylinder, Radial SMT Bend Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 863309-B88069X4480T9 02 Series: N81-A90X Features: Gas Discharge Tube 90 V 10000A (10kA) ±20% 2 Pole Surface Mount Package: Reel - TR Package: Axial Cylinder, Radial SMT Bend Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - B88069X4480T902 - 863309-B88069X4480T902 - Win Source Electronics
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - B88069X4480T902
863309-B88069X4480T902
Gas Discharge Tube Arresters (GDT) - B88069X4480T902 863309-B88069X4480T902
Manufacturer: EPCOS (TDK) Win Source Part Number: 863309-B88069X4480T9 02 Series: N81-A90X Features: Gas Discharge Tube 90 V 10000A (10kA) ±20% 2 Pole Surface Mount Package: Reel - TR Package: Axial Cylinder, Radial SMT Bend Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 900 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863309-B88069X4480T902
Series: N81-A90X
Features: Gas Discharge Tube 90 V 10000A (10kA) ±20% 2 Pole Surface Mount
Package: Reel - TR
Package: Axial Cylinder, Radial SMT Bend
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 900
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gas Discharge Tubes (GDT)
Product Number 863309-B88069X4480T902
Product Name Gas Discharge Tube Arresters (GDT) - B88069X4480T902
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products