EPCOS AG Circuit Protection - Gas Discharge Tube Arresters (GDT) B88069X4391T103

Description
Win Source Part Number: 1361239-B88069X4391T 103 Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Package: Tape & Reel Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable Mfr: EPCOS - TDK Electronics Series: ES Product Status: Active Package / Case: Cylinder No Lead Mounting Type: User Defined HTSUS: 8536.30.8000 Tolerance: ±20% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Spark Over (Nom): 1000 V Impulse Discharge Current (8/20µs): 2000A (2kA) Number of Poles: 2 Fail Short: No
Request a Quote Datasheet
Description
Win Source Part Number: 1361239-B88069X4391T 103 Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Package: Tape & Reel Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable Mfr: EPCOS - TDK Electronics Series: ES Product Status: Active Package / Case: Cylinder No Lead Mounting Type: User Defined HTSUS: 8536.30.8000 Tolerance: ±20% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Spark Over (Nom): 1000 V Impulse Discharge Current (8/20µs): 2000A (2kA) Number of Poles: 2 Fail Short: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Gas Discharge Tube Arresters (GDT) - 1361239-B88069X4391T103 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1361239-B88069X4391T103
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1361239-B88069X4391T103
Win Source Part Number: 1361239-B88069X4391T 103 Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Package: Tape & Reel Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable Mfr: EPCOS - TDK Electronics Series: ES Product Status: Active Package / Case: Cylinder No Lead Mounting Type: User Defined HTSUS: 8536.30.8000 Tolerance: ±20% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Spark Over (Nom): 1000 V Impulse Discharge Current (8/20µs): 2000A (2kA) Number of Poles: 2 Fail Short: No

Win Source Part Number: 1361239-B88069X4391T103
Category: Circuit Protection - Gas Discharge Tube Arresters (GDT)
Package: Tape & Reel
Fake Threat In the Open Market: 37 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: ES
Product Status: Active
Package / Case: Cylinder No Lead
Mounting Type: User Defined
HTSUS: 8536.30.8000
Tolerance: ±20%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Spark Over (Nom): 1000 V
Impulse Discharge Current (8/20µs): 2000A (2kA)
Number of Poles: 2
Fail Short: No

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 495-B88069X4391T103TR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-B88069X4391T103TR-ND
Gas Discharge Tube Arresters (GDT) 495-B88069X4391T103TR-ND
Gas Discharge Tube 1000V 2000A (2kA) ±20% 2 Pole User Defined

Gas Discharge Tube 1000V 2000A (2kA) ±20% 2 Pole User Defined

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 495-B88069X4391T103DKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-B88069X4391T103DKR-ND
Gas Discharge Tube Arresters (GDT) 495-B88069X4391T103DKR-ND
GDT 1000V 2000A 2 POLE

GDT 1000V 2000A 2 POLE

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 495-B88069X4391T103CT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-B88069X4391T103CT-ND
Gas Discharge Tube Arresters (GDT) 495-B88069X4391T103CT-ND
GDT 1000V 2000A 2 POLE

GDT 1000V 2000A 2 POLE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 1361239-B88069X4391T103 495-B88069X4391T103TR-ND 495-B88069X4391T103DKR-ND
Product Name Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 4614287 - RS Components, Ltd.
Specs
Package Type Through Hole Axial Wire leads; Axial
View Details
Gas Discharge Tube Arresters (GDT) - 2027-60-B10LF-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 10000 amps
View Details
Medium to High Surge GDT, 3 terminal, 6 mm, Axial Leaded - GTCA36-231M-R10-FT - Littelfuse, Inc.
Specs
Standards RoHS
Operating Temperature -20 to 65 C (-4 to 149 F)
Capacitance Range 1 pF
View Details
2 suppliers