Gas Discharge Tube 90V 5000A (5kA) ±20% 3 Pole Surface Mount
Gas Discharge Tube 90V 5000A (5kA) ±20% 3 Pole Surface Mount
Gas Discharge Tube 90V 5000A (5kA) ±20% 3 Pole Surface Mount
GAS DISCHARGE TUBE, 3P, 600V, FULL REEL; Product Range:T90A90XFSMD Series; DC Breakover Voltage:90V; GDT Case Style:SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:600V RoHS Compliant: Yes
GAS DISCHARGE TUBE, 3P, 600V; Product Range:T90A90XFSMD Series; DC Breakover Voltage:90V; GDT Case Style:3 Terminal SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 495-4276-2-ND | 495-4276-6-ND | 29M3919 | 59T9277 |
| Product Name | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube, 3P, 600V, Full Reel; Product Range Epcos | Gas Discharge Tube, 3P, 600V; Product Range Epcos |
| Application | Industrial | Industrial |