EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X3130B252

Description
Gas Discharge Tube 230V 10000A (10kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 230V 10000A (10kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-5899-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-5899-ND
Gas Discharge Tube Arresters (GDT) 495-5899-ND
Gas Discharge Tube 230V 10000A (10kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 230V 10000A (10kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Surge Arrester, 230V, Through Hole; Product Range Epcos - 79Y4079 - Newark, An Avnet Company
Chicago, IL, United States
Surge Arrester, 230V, Through Hole; Product Range Epcos
79Y4079
Surge Arrester, 230V, Through Hole; Product Range Epcos 79Y4079
SURGE ARRESTER, 230V, THROUGH HOLE; Product Range:T31-A230X Series; DC Breakover Voltage:230V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:450V; SVHC:No SVHC (27-Jun- RoHS Compliant: Yes

SURGE ARRESTER, 230V, THROUGH HOLE; Product Range:T31-A230X Series; DC Breakover Voltage:230V; GDT Case Style:3 Terminal Through Hole; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:450V; SVHC:No SVHC (27-Jun- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-5899-ND 79Y4079
Product Name Gas Discharge Tube Arresters (GDT) Surge Arrester, 230V, Through Hole; Product Range Epcos
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670453 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube - 3 Electrode - BT S Radial Leaded - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Radial Leads
Capacitance Range 0.5000 to 0.9000 pF
View Details
Two Terminal Mini Gas Plasma Arresters - CG5600LS - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 720 volts
View Details
2 suppliers