EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X2880S102

Description
Gas Discharge Tube 600V 20000A (20kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 600V 20000A (20kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-4274-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-4274-ND
Gas Discharge Tube Arresters (GDT) 495-4274-ND
Gas Discharge Tube 600V 20000A (20kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 600V 20000A (20kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube, 600Vdc, 2 Elect; Product Range Epcos - 25M8356 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 600Vdc, 2 Elect; Product Range Epcos
25M8356
Gas Discharge Tube, 600Vdc, 2 Elect; Product Range Epcos 25M8356
GAS DISCHARGE TUBE, 600VDC, 2 ELECT; Product Range:A81 Series; DC Breakover Voltage:600V; GDT Case Style:Axial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:1.1kV; SVHC:No SVHC (27-Jun-2018); Body Diameter:8mm; RoHS Compliant: Yes

GAS DISCHARGE TUBE, 600VDC, 2 ELECT; Product Range:A81 Series; DC Breakover Voltage:600V; GDT Case Style:Axial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:1.1kV; SVHC:No SVHC (27-Jun-2018); Body Diameter:8mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-4274-ND 25M8356
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 600Vdc, 2 Elect; Product Range Epcos
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031067P - RS Components, Ltd.
Specs
Rated Voltage 800 volts
View Details
Gas Discharge Tube Arresters (GDT) - 495-4373-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend)
Rated Current 20000 amps
View Details
2 suppliers
Gas Discharge Tube Arresters (GDT) - 3628-3401.17.0048-EX-ND - DigiKey
Specs
Application Industrial
Rated Current 20000 amps
View Details