EPCOS AG Gas Discharge Tube, 350V; Product Range Epcos B88069X2380S102

Description
GAS DISCHARGE TUBE, 350V; Product Range:A8 Series; DC Breakover Voltage:350V; GDT Case Style:Axial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (27-Jun-2018); Capacitance:1.5pF; Impulse RoHS Compliant: Yes
Datasheet
Description
GAS DISCHARGE TUBE, 350V; Product Range:A8 Series; DC Breakover Voltage:350V; GDT Case Style:Axial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (27-Jun-2018); Capacitance:1.5pF; Impulse RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube, 350V; Product Range Epcos - 20J5087 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 350V; Product Range Epcos
20J5087
Gas Discharge Tube, 350V; Product Range Epcos 20J5087
GAS DISCHARGE TUBE, 350V; Product Range:A8 Series; DC Breakover Voltage:350V; GDT Case Style:Axial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (27-Jun-2018); Capacitance:1.5pF; Impulse RoHS Compliant: Yes

GAS DISCHARGE TUBE, 350V; Product Range:A8 Series; DC Breakover Voltage:350V; GDT Case Style:Axial Leaded; Impulse Discharge Current:20kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (27-Jun-2018); Capacitance:1.5pF; Impulse RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 20J5087
Product Name Gas Discharge Tube, 350V; Product Range Epcos
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers