GDT 500V 1000A 2 POLE THT
Gas Discharge Tube 500V 1000A (1kA) ±30% 2 Pole Through Hole
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 495-B88069X2233T103CT-ND | 495-B88069X2233T103TR-ND |
| Product Name | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) |
| Application | Industrial | Industrial |