EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X2140S102

Description
Gas Discharge Tube 800V 10000A (10kA) ±15% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 800V 10000A (10kA) ±15% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-4269-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-4269-ND
Gas Discharge Tube Arresters (GDT) 495-4269-ND
Gas Discharge Tube 800V 10000A (10kA) ±15% 2 Pole Through Hole

Gas Discharge Tube 800V 10000A (10kA) ±15% 2 Pole Through Hole

Buy Now Datasheet
Gdt, Axial, 10Ka, 800V; Product Range Epcos - 41T0388 - Newark, An Avnet Company
Chicago, IL, United States
Gdt, Axial, 10Ka, 800V; Product Range Epcos
41T0388
Gdt, Axial, 10Ka, 800V; Product Range Epcos 41T0388
GDT, AXIAL, 10KA, 800V; Product Range:A71H08X Series; DC Breakover Voltage:800V; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:1.2kV; SVHC:No SVHC (27-Jun-2018); Suppressor Type:Gas Discharge RoHS Compliant: Yes

GDT, AXIAL, 10KA, 800V; Product Range:A71H08X Series; DC Breakover Voltage:800V; GDT Case Style:Axial Leaded; Impulse Discharge Current:10kA; Impulse Sparkover Voltage:1.2kV; SVHC:No SVHC (27-Jun-2018); Suppressor Type:Gas Discharge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-4269-ND 41T0388
Product Name Gas Discharge Tube Arresters (GDT) Gdt, Axial, 10Ka, 800V; Product Range Epcos
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1670526 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2020-42T-C4FLF-ND - DigiKey
Specs
Application Industrial
Features Fail Short
Package Type Through Hole Radial Leads; Radial Cylinder, 3 Lead
View Details
2 suppliers
Two Terminal Mini Gas Plasma Arresters - CG7150MS - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 0.5000 pF
Rated Voltage 180 volts
View Details
2 suppliers