EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X2010S102

Description
Gas Discharge Tube 470V 5000A (5kA) 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 470V 5000A (5kA) 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-1478-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-1478-ND
Gas Discharge Tube Arresters (GDT) 495-1478-ND
Gas Discharge Tube 470V 5000A (5kA) 2 Pole Through Hole

Gas Discharge Tube 470V 5000A (5kA) 2 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - B88069X2010S102
863305-B88069X2010S102
Gas Discharge Tube Arresters (GDT) - B88069X2010S102 863305-B88069X2010S102
Manufacturer: EPCOS (TDK) Win Source Part Number: 863305-B88069X2010S1 02 Series: L71-A470X Features: Gas Discharge Tube 5000A (5kA) - Pole Through Hole Package: Bulk Package: Axial Cylinder Mounting: Through Hole Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 495-1478, B88069X2010S102V1, L71-A470X, L71A470X

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863305-B88069X2010S102
Series: L71-A470X
Features: Gas Discharge Tube 5000A (5kA) - Pole Through Hole
Package: Bulk
Package: Axial Cylinder
Mounting: Through Hole
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Other Part Number: 495-1478, B88069X2010S102V1, L71-A470X, L71A470X

Buy Now Datasheet
Gas Discharge Tube, 2P, 700V; Product Range Epcos - 90H9669 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 700V; Product Range Epcos
90H9669
Gas Discharge Tube, 2P, 700V; Product Range Epcos 90H9669
GAS DISCHARGE TUBE, 2P, 700V; Product Range:L71A470X Series; DC Breakover Voltage:588V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 700V; Product Range:L71A470X Series; DC Breakover Voltage:588V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

Supplier's Site
Gdt, 588V, 5Ka, Axial Leaded Rohs Compliant Epcos - 14AJ3581 - Newark, An Avnet Company
Chicago, IL, United States
Gdt, 588V, 5Ka, Axial Leaded Rohs Compliant Epcos
14AJ3581
Gdt, 588V, 5Ka, Axial Leaded Rohs Compliant Epcos 14AJ3581
GDT, 588V, 5KA, AXIAL LEADED ROHS COMPLIANT: YES

GDT, 588V, 5KA, AXIAL LEADED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-1478-ND 863305-B88069X2010S102 90H9669 14AJ3581
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) - B88069X2010S102 Gas Discharge Tube, 2P, 700V; Product Range Epcos Gdt, 588V, 5Ka, Axial Leaded Rohs Compliant Epcos
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products