EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X1640T902

Description
Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Surface Mount
Request a Quote Datasheet
Description
Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-4268-6-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-4268-6-ND
Gas Discharge Tube Arresters (GDT) 495-4268-6-ND
Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 495-4268-2-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-4268-2-ND
Gas Discharge Tube Arresters (GDT) 495-4268-2-ND
Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 495-4268-1-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-4268-1-ND
Gas Discharge Tube Arresters (GDT) 495-4268-1-ND
Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Surface Mount

Gas Discharge Tube 90V 5000A (5kA) ±20% 2 Pole Surface Mount

Buy Now Datasheet
Gas Discharge Tube, 2P, 550V; Product Range Epcos - 59T9276 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 550V; Product Range Epcos
59T9276
Gas Discharge Tube, 2P, 550V; Product Range Epcos 59T9276
GAS DISCHARGE TUBE, 2P, 550V; Product Range:M50C90XSMD Series; DC Breakover Voltage:90V; GDT Case Style:SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:550V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 550V; Product Range:M50C90XSMD Series; DC Breakover Voltage:90V; GDT Case Style:SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:550V RoHS Compliant: Yes

Supplier's Site Datasheet
Gas Discharge Tube, 2P, 550V, Full Reel; Product Range Epcos - 72J7786 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube, 2P, 550V, Full Reel; Product Range Epcos
72J7786
Gas Discharge Tube, 2P, 550V, Full Reel; Product Range Epcos 72J7786
GAS DISCHARGE TUBE, 2P, 550V, FULL REEL; Product Range:M50C90XSMD Series; DC Breakover Voltage:90V; GDT Case Style:SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:550V RoHS Compliant: Yes

GAS DISCHARGE TUBE, 2P, 550V, FULL REEL; Product Range:M50C90XSMD Series; DC Breakover Voltage:90V; GDT Case Style:SMD; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:550V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-4268-6-ND 495-4268-2-ND 59T9276
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gas Discharge Tube, 2P, 550V; Product Range Epcos
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469901P - RS Components, Ltd.
Specs
Rated Voltage 1300 volts
View Details
Gas Discharge Tube Arresters (GDT) - 2027-23-C-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 10000 amps
View Details
Gas Discharge Tube Arresters (GDT) - GTCN36-251M-R10-ND - DigiKey
Specs
Application Industrial
Package Type Cylinder No Lead, 3 Terminal
Rated Current 10000 amps
View Details