EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X1490S102

Description
Gas Discharge Tube 500V 20000A (20kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 500V 20000A (20kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-4267-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-4267-ND
Gas Discharge Tube Arresters (GDT) 495-4267-ND
Gas Discharge Tube 500V 20000A (20kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 500V 20000A (20kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
967127-B88069X1490S102
Circuit Protection - Gas Discharge Tube Arresters (GDT) 967127-B88069X1490S102
Win Source Part Number: 967127-B88069X1490S1 02 Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: A81 Package: Bulk Standard Package: 100 Tolerance: ±20% Voltage - DC Spark Over (Nom): 500 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 20000A (20kA) Mounting Type: Through Hole Package / Case: Axial Cylinder Alternative Parts (Cross-Reference): B88069X1490S102A81-A 500X; A81A500X; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: EPCOS - TDK Electronics Other Names: A81A500X,A81-A500X,4 95-4267

Win Source Part Number: 967127-B88069X1490S102
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: A81
Package: Bulk
Standard Package: 100
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 500 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 20000A (20kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder
Alternative Parts (Cross-Reference): B88069X1490S102A81-A500X; A81A500X;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: EPCOS - TDK Electronics
Other Names: A81A500X,A81-A500X,495-4267

Buy Now Datasheet
Gdt, 500V, 25Ka, Axial Leaded Rohs Compliant Epcos - 14AJ3580 - Newark, An Avnet Company
Chicago, IL, United States
Gdt, 500V, 25Ka, Axial Leaded Rohs Compliant Epcos
14AJ3580
Gdt, 500V, 25Ka, Axial Leaded Rohs Compliant Epcos 14AJ3580
GDT, 500V, 25KA, AXIAL LEADED ROHS COMPLIANT: YES

GDT, 500V, 25KA, AXIAL LEADED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-4267-ND 967127-B88069X1490S102 14AJ3580
Product Name Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT) Gdt, 500V, 25Ka, Axial Leaded Rohs Compliant Epcos
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031023 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Gas Discharge Tube Arresters (GDT) - 2026-35-C4FLF-ND - DigiKey
Specs
Application Industrial
Features Fail Short
Package Type Through Hole Radial Leads; Radial Cylinder, 3 Lead
View Details
Two Terminal Heavy Duty Gas Plasma Arresters - CG2470LSN - Littelfuse, Inc.
Specs
Standards RoHS
Capacitance Range 1 pF
Rated Voltage 564 volts
View Details
2 suppliers