Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 966886-B88069X1050B5
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 90 °C
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (DC): 230 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 966886-B88069X1050B502 |
| Product Name | OEM Parts - OEM Parts (A - B) - B88069X1050B502 |