EPCOS AG Gas Discharge Tube Arresters (GDT) - B88069X1003T152 B88069X1003T152

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 722511-B88069X1003T1 52 Packaging: Tape and Reel Mounting Style: User Defined Tolerance: ±30% Voltage - DC Spark Over (Nom): 1400V Impulse Discharge Current (8/20μs): 20000A (20kA) Number of Poles: 5 Fail Short: No Categories: Circuit Protection Manufacturer Package: Cylinder No Lead, 6 Terminal Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 150 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 722511-B88069X1003T1 52 Packaging: Tape and Reel Mounting Style: User Defined Tolerance: ±30% Voltage - DC Spark Over (Nom): 1400V Impulse Discharge Current (8/20μs): 20000A (20kA) Number of Poles: 5 Fail Short: No Categories: Circuit Protection Manufacturer Package: Cylinder No Lead, 6 Terminal Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 150 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Gas Discharge Tube Arresters (GDT) - B88069X1003T152
722511-B88069X1003T152
Gas Discharge Tube Arresters (GDT) - B88069X1003T152 722511-B88069X1003T152
Manufacturer: EPCOS (TDK) Win Source Part Number: 722511-B88069X1003T1 52 Packaging: Tape and Reel Mounting Style: User Defined Tolerance: ±30% Voltage - DC Spark Over (Nom): 1400V Impulse Discharge Current (8/20μs): 20000A (20kA) Number of Poles: 5 Fail Short: No Categories: Circuit Protection Manufacturer Package: Cylinder No Lead, 6 Terminal Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 150 MSL Level: 1 (Unlimited)

Manufacturer: EPCOS (TDK)
Win Source Part Number: 722511-B88069X1003T152
Packaging: Tape and Reel
Mounting Style: User Defined
Tolerance: ±30%
Voltage - DC Spark Over (Nom): 1400V
Impulse Discharge Current (8/20μs): 20000A (20kA)
Number of Poles: 5
Fail Short: No
Categories: Circuit Protection
Manufacturer Package: Cylinder No Lead, 6 Terminal
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 150
MSL Level: 1 (Unlimited)

Buy Now
Gas Discharge Tube Arresters (GDT) - 495-77527-2-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-77527-2-ND
Gas Discharge Tube Arresters (GDT) 495-77527-2-ND
Gas Discharge Tube 1400V 20000A (20kA) ±30% 5 Pole User Defined

Gas Discharge Tube 1400V 20000A (20kA) ±30% 5 Pole User Defined

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 722511-B88069X1003T152 495-77527-2-ND
Product Name Gas Discharge Tube Arresters (GDT) - B88069X1003T152 Gas Discharge Tube Arresters (GDT)
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031073P - RS Components, Ltd.
Specs
Rated Voltage 550 volts
View Details
U-Series Two Electrode Gas Tube Arrester - U-6B - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details