GDT 230V 5000A 2 POLE THT
Gas Discharge Tube 230V 5000A (5kA) ±15% 2 Pole Through Hole
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 495-B88069X0850T502CT-ND | 495-B88069X0850T502TR-ND |
| Product Name | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) |
| Application | Industrial | Industrial |