Manufacturer: EPCOS (TDK)
Win Source Part Number: 1021846-B88069X0820T
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 400V
Impulse Discharge Current (8/20μs): 2500A (2.5kA)
Number of Poles: 2
Fail Short: No
Categories: Circuit Protection
Status: Active
Dimension: Axial Cylinder
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Gas Discharge Tube 400V 2500A (2.5kA) ±20% 2 Pole Through Hole
Gas Discharge Tube 400V 2500A (2.5kA) ±20% 2 Pole Through Hole
| Win Source Electronics | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 1021846-B88069X0820T502 | 495-5929-1-ND | 495-5929-2-ND |
| Product Name | Gas Discharge Tube Arresters (GDT) - B88069X0820T502 | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) |
| Application | Industrial | Industrial |