EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X0790T502

Description
Gas Discharge Tube 5000A (5kA) Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 5000A (5kA) Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-B88069X0790T502TR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-B88069X0790T502TR-ND
Gas Discharge Tube Arresters (GDT) 495-B88069X0790T502TR-ND
Gas Discharge Tube 5000A (5kA) Pole Through Hole

Gas Discharge Tube 5000A (5kA) Pole Through Hole

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 495-B88069X0790T502CT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-B88069X0790T502CT-ND
Gas Discharge Tube Arresters (GDT) 495-B88069X0790T502CT-ND
Gas Discharge Tube 5000A (5kA) Pole Through Hole

Gas Discharge Tube 5000A (5kA) Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1122176-B88069X0790T502
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1122176-B88069X0790T502
Win Source Part Number: 1122176-B88069X0790T 502 Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: EC Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 500 Fail Short: No Impulse Discharge Current (8/20µs): 5000A (5kA) Mounting Type: Through Hole Package / Case: Axial Cylinder ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: EPCOS - TDK Electronics Other Names: B88069X790T502-ND,EC 600XG,B88069X0790T50 2-ND,B88069X790T502, 495-76496-2,495-7649 6-1,B88069X 790T502

Win Source Part Number: 1122176-B88069X0790T502
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: EC
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 500
Fail Short: No
Impulse Discharge Current (8/20µs): 5000A (5kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: EPCOS - TDK Electronics
Other Names: B88069X790T502-ND,EC600XG,B88069X0790T502-ND,B88069X790T502,495-76496-2,495-76496-1,B88069X 790T502

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-B88069X0790T502TR-ND 495-B88069X0790T502CT-ND 1122176-B88069X0790T502
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT)
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469895 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Rated Voltage 3900 volts
View Details
Gas Discharge Tube Arresters (GDT) - 2026-42-C3FLF-ND - DigiKey
Specs
Application Industrial
Features Fail Short
Package Type Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend)
View Details
U-Series Two Electrode Gas Tube Arrester - U-1A - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details