EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X0780S102

Description
Gas Discharge Tube 540V 5000A (5kA) 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 540V 5000A (5kA) 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-4664-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-4664-ND
Gas Discharge Tube Arresters (GDT) 495-4664-ND
Gas Discharge Tube 540V 5000A (5kA) 2 Pole Through Hole

Gas Discharge Tube 540V 5000A (5kA) 2 Pole Through Hole

Buy Now Datasheet
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
967126-B88069X0780S102
Circuit Protection - Gas Discharge Tube Arresters (GDT) 967126-B88069X0780S102
Win Source Part Number: 967126-B88069X0780S1 02 Category: Circuit Protection>Gas Discharge Tube Arresters (GDT) Series: EC Package: Strip Standard Package: 100 Voltage - DC Spark Over (Nom): 540 V Number of Poles: 2 Fail Short: No Impulse Discharge Current (8/20µs): 5000A (5kA) Mounting Type: Through Hole Package / Case: Axial Cylinder Alternative Parts (Cross-Reference): B88069X0780S102B8806 9-X0780-S102; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Mfr: EPCOS - TDK Electronics Other Names: B88069X780S102,B8806 9X 780S102,B88069X780S1 02-ND,495-4664

Win Source Part Number: 967126-B88069X0780S102
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: EC
Package: Strip
Standard Package: 100
Voltage - DC Spark Over (Nom): 540 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 5000A (5kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder
Alternative Parts (Cross-Reference): B88069X0780S102B88069-X0780-S102;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: EPCOS - TDK Electronics
Other Names: B88069X780S102,B88069X 780S102,B88069X780S102-ND,495-4664

Buy Now Datasheet
Gas Discharge Tube,5Ka, 1.2Kv; Product Range Epcos - 18J3785 - Newark, An Avnet Company
Chicago, IL, United States
Gas Discharge Tube,5Ka, 1.2Kv; Product Range Epcos
18J3785
Gas Discharge Tube,5Ka, 1.2Kv; Product Range Epcos 18J3785
GAS DISCHARGE TUBE,5KA, 1.2KV; Product Range:EC Series; DC Breakover Voltage:720V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:1.2kV; Suppressor Type:Gas Discharge Tube (GDT) RoHS Compliant: Yes

GAS DISCHARGE TUBE,5KA, 1.2KV; Product Range:EC Series; DC Breakover Voltage:720V; GDT Case Style:Axial Leaded; Impulse Discharge Current:5kA; Impulse Sparkover Voltage:1.2kV; Suppressor Type:Gas Discharge Tube (GDT) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-4664-ND 967126-B88069X0780S102 18J3785
Product Name Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tube,5Ka, 1.2Kv; Product Range Epcos
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469893 - RS Components, Ltd.
Specs
Rated Voltage 2100 volts
View Details
Gas Discharge Tube Arresters (GDT) - 495-2635-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Radial Leads; Axial Cylinder, 3 Lead (Radial Bend)
Rated Current 10000 amps
View Details
3 suppliers