Win Source Part Number: 1165594-B88069X0590S
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: EM
Package: Strip
Standard Package: 100
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 350 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 2500A (2.5kA)
Mounting Type: Through Hole
Package / Case: Axial Cylinder
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Mfr: EPCOS - TDK Electronics
Other Names: B88069X590S102-ND,EM
Gas Discharge Tube 350V 2500A (2.5kA) ±20% 2 Pole Through Hole
SURGE ARRESTER, 350V, AXIAL; Product Range:EM350X Series; DC Breakover Voltage:350V; GDT Case Style:Axial Leaded; Impulse Discharge Current:2.5kA; Impulse Sparkover Voltage:900V; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 1165594-B88069X0590S102 | 495-5882-ND | 79Y4060 |
| Product Name | Circuit Protection - Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Surge Arrester, 350V, Axial; Product Range Epcos |
| Application | Industrial |