EPCOS AG Gas Discharge Tube Arresters (GDT) B88069X0200S102

Description
Gas Discharge Tube 400V 2500A (2.5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 400V 2500A (2.5kA) ±20% 2 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 495-5849-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
495-5849-ND
Gas Discharge Tube Arresters (GDT) 495-5849-ND
Gas Discharge Tube 400V 2500A (2.5kA) ±20% 2 Pole Through Hole

Gas Discharge Tube 400V 2500A (2.5kA) ±20% 2 Pole Through Hole

Buy Now Datasheet
Surge Arrester, 400V, Axial; Product Range Epcos - 79Y4059 - Newark, An Avnet Company
Chicago, IL, United States
Surge Arrester, 400V, Axial; Product Range Epcos
79Y4059
Surge Arrester, 400V, Axial; Product Range Epcos 79Y4059
SURGE ARRESTER, 400V, AXIAL; Product Range:EM400X Series; DC Breakover Voltage:400V; GDT Case Style:Axial Leaded; Impulse Discharge Current:2.5kA; Impulse Sparkover Voltage:900V; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

SURGE ARRESTER, 400V, AXIAL; Product Range:EM400X Series; DC Breakover Voltage:400V; GDT Case Style:Axial Leaded; Impulse Discharge Current:2.5kA; Impulse Sparkover Voltage:900V; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 495-5849-ND 79Y4059
Product Name Gas Discharge Tube Arresters (GDT) Surge Arrester, 400V, Axial; Product Range Epcos
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469896P - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Rated Voltage 3900 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details