EPCOS AG RF Multiplexers - B8564 B8564

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 752186-B8564 Manufacturer Homepage: www.epcos.com Reference case: SMD Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 752186-B8564 Manufacturer Homepage: www.epcos.com Reference case: SMD Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - B8564 - 752186-B8564 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - B8564
752186-B8564
RF Multiplexers - B8564 752186-B8564
Manufacturer: EPCOS (TDK) Win Source Part Number: 752186-B8564 Manufacturer Homepage: www.epcos.com Reference case: SMD Reference Date Code: 14+ Popularity: Low Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 752186-B8564
Manufacturer Homepage: www.epcos.com
Reference case: SMD
Reference Date Code: 14+
Popularity: Low
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 752186-B8564
Product Name RF Multiplexers - B8564
Unlock Full Specs
to access all available technical data

Similar Products

 - 74HC157D,652 - Rochester Electronics
Specs
Package Type SO16
Logic Family CMOS
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 54F158ADM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details