EPCOS AG RF Multiplexers - B8509 B8509

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 752183-B8509 Manufacturer Homepage: www.epcos.com Reference case: SMD Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 752183-B8509 Manufacturer Homepage: www.epcos.com Reference case: SMD Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - B8509 - 752183-B8509 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - B8509
752183-B8509
RF Multiplexers - B8509 752183-B8509
Manufacturer: EPCOS (TDK) Win Source Part Number: 752183-B8509 Manufacturer Homepage: www.epcos.com Reference case: SMD Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: EPCOS (TDK)
Win Source Part Number: 752183-B8509
Manufacturer Homepage: www.epcos.com
Reference case: SMD
Reference Date Code: 16+
Popularity: Low
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 752183-B8509
Product Name RF Multiplexers - B8509
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HC154D,652 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOIC; 24-SOIC (0.295\", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CB3T3306DCURE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; 8-VFSOP (0.091\", 2.30mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers