EPCOS AG Filter, Inlet, Iec, Medical, 10A, 250V; Capacitance Epcos B84776M0010A000

Description
FILTER, INLET, IEC, MEDICAL, 10A, 250V; Capacitance:0.22µF; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:330µH; Leakage Current Max:-; Product Range:B84776 Series; RoHS Compliant: Yes
Datasheet
Description
FILTER, INLET, IEC, MEDICAL, 10A, 250V; Capacitance:0.22µF; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:330µH; Leakage Current Max:-; Product Range:B84776 Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Inlet, Iec, Medical, 10A, 250V; Capacitance Epcos - 90W0545 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Inlet, Iec, Medical, 10A, 250V; Capacitance Epcos
90W0545
Filter, Inlet, Iec, Medical, 10A, 250V; Capacitance Epcos 90W0545
FILTER, INLET, IEC, MEDICAL, 10A, 250V; Capacitance:0.22µF; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:330µH; Leakage Current Max:-; Product Range:B84776 Series; RoHS Compliant: Yes

FILTER, INLET, IEC, MEDICAL, 10A, 250V; Capacitance:0.22µF; Voltage Rating:250V; Filter Type:IEC, Mains; Current Rating:10A; Filter Terminals:Quick Connect; Inductance Min:330µH; Leakage Current Max:-; Product Range:B84776 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 90W0545
Product Name Filter, Inlet, Iec, Medical, 10A, 250V; Capacitance Epcos
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C543M100DP2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 54000 microF
View Details
3 suppliers