EPCOS AG Connectors, Interconnects -AC Power Connectors -Power Entry Modules (PEM) B84776M0010A000

Description
Manufacturer: EPCOS - TDK Electronics Category: Connectors, Interconnects -AC Power Connectors -Power Entry Modules (PEM) Series: B84776 Package: Bulk Product Status: Active Connector Style: IEC 320-C14 Connector Type: Receptacle, Male Blades - Module Filter Type: Filtered (EMI, RFI) - Commercial, Medical Features: Front or Rear Side Mount Fuse Holder, Drawer: Fuse Holder
Request a Quote Datasheet
Description
Manufacturer: EPCOS - TDK Electronics Category: Connectors, Interconnects -AC Power Connectors -Power Entry Modules (PEM) Series: B84776 Package: Bulk Product Status: Active Connector Style: IEC 320-C14 Connector Type: Receptacle, Male Blades - Module Filter Type: Filtered (EMI, RFI) - Commercial, Medical Features: Front or Rear Side Mount Fuse Holder, Drawer: Fuse Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -AC Power Connectors -Power Entry Modules (PEM) -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -AC Power Connectors -Power Entry Modules (PEM)
Connectors, Interconnects -AC Power Connectors -Power Entry Modules (PEM)
Manufacturer: EPCOS - TDK Electronics Category: Connectors, Interconnects -AC Power Connectors -Power Entry Modules (PEM) Series: B84776 Package: Bulk Product Status: Active Connector Style: IEC 320-C14 Connector Type: Receptacle, Male Blades - Module Filter Type: Filtered (EMI, RFI) - Commercial, Medical Features: Front or Rear Side Mount Fuse Holder, Drawer: Fuse Holder

Manufacturer: EPCOS - TDK Electronics
Category: Connectors, Interconnects -AC Power Connectors -Power Entry Modules (PEM)
Series: B84776
Package: Bulk
Product Status: Active
Connector Style: IEC 320-C14
Connector Type: Receptacle, Male Blades - Module
Filter Type: Filtered (EMI, RFI) - Commercial, Medical
Features: Front or Rear Side Mount
Fuse Holder, Drawer: Fuse Holder

Buy Now Datasheet
Power Entry Modules (PEM) - 495-7411-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
495-7411-ND
Power Entry Modules (PEM) 495-7411-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
301-B84776M0010A000
Electronic Connector 301-B84776M0010A000
PWR ENT MOD RCPT IEC320-C14 PNL Product overview: B84776M0010A000 from EPCOS (TDK) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-B84776M0010A000 can be used for catalog matching and distributor lookup.

PWR ENT MOD RCPT IEC320-C14 PNL Product overview: B84776M0010A000 from EPCOS (TDK) is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-B84776M0010A000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 495-7411-ND 301-B84776M0010A000
Product Name Connectors, Interconnects -AC Power Connectors -Power Entry Modules (PEM) Power Entry Modules (PEM) Electronic Connector
Mounting Panel Mount, Flange
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF BNC Connector Series - Rego Electronics Inc.
Specs
Connector Type RF and Microwave Connector
View Details
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm C Connector, C Straight Plug - 190406 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details