The B84771C0010A000 is a 2-line IEC inlet EMI filter rated for 250 V AC/DC and 10 A, designed for use in switch-mode power supplies, industrial electronics, telecom systems, and medical equipment. It features an IEC C14 connector on the line side and tab terminals on the load side, with Litz wire rated for 16 AWG (1.31 mm²). The unit has no discharge resistor, a metal case, and is approved to EN 60939, UL 1283, and CSA C22.2 No. 8. It operates within a climatic category of 25/085/21 and has a typical leakage current of 0 mA at rated voltage and 50 Hz. The part mounts via screw terminals and has an approximate weight of 40 g.
LINE FILTER Product overview: B84771C0010A000 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-B84771C0010A000 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 838-B84771C0010A000 |
| Product Name | EMI RFI Filter |
| Filter Category | Active Filter |