Win Source Part Number: 1030281-B84243A6275A
Category: Filters>Power Line Filter Modules
Series: B84243
Termination Style: Terminal Block
Package: Box
Applications: Converter
Standard Package: 1
Configuration: Single Stage
Filter Type: Three Phase (Delta)
Current: 275 A
Voltage - Rated AC: 530V, 305V
Frequency - Operating: 50/60Hz
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 100°C
Fake Threat In the Open Market: 58 pct.
Mfr: EPCOS - TDK Electronics
Other Names: 495-B84243A6275A000
Approval Agency: cUR, UR
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1030281-B84243A6275A000 |
| Product Name | Filters - Power Line Filter Modules |