EPCOS AG 250A EMI RFI Filter B84143B0250S024

Description
LINE FILTER 690/400VAC 250A CHAS Product overview: B84143B0250S024 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 250A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-B84143B0250S024 can be used for catalog matching and distributor lookup.
Request a Quote
Description
LINE FILTER 690/400VAC 250A CHAS Product overview: B84143B0250S024 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 250A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-B84143B0250S024 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The B84143B0250S024 is a three-phase EMI filter rated for 400/690 V AC at 50/60 Hz and 250 A at 40 °C, designed for use in converters and power electronics with busbar terminals. It features a metal case, weighs approximately 15 kg, and meets UL 1283 and CSA C22.2 No. 8 approvals for 350/600 V applications. The filter supports a rated peak withstand current of 25 kA, has a leakage current of 16 mA at rated voltage and 50 Hz, and a DC test voltage of 2980 V between lines and 2890 V between lines and case. It operates within a climatic category of 25/100/21.

Datasheet Summary
Powered by GS/AI

The B84143B0250S024 is a three-phase EMI filter rated for 400/690 V AC at 50/60 Hz and 250 A at 40 °C, designed for use in converters and power electronics with busbar terminals. It features a metal case, weighs approximately 15 kg, and meets UL 1283 and CSA C22.2 No. 8 approvals for 350/600 V applications. The filter supports a rated peak withstand current of 25 kA, has a leakage current of 16 mA at rated voltage and 50 Hz, and a DC test voltage of 2980 V between lines and 2890 V between lines and case. It operates within a climatic category of 25/100/21.

Suppliers

Company
Product
Description
Supplier Links
250A EMI RFI Filter - 838-B84143B0250S024 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250A EMI RFI Filter
838-B84143B0250S024
250A EMI RFI Filter 838-B84143B0250S024
LINE FILTER 690/400VAC 250A CHAS Product overview: B84143B0250S024 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 250A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-B84143B0250S024 can be used for catalog matching and distributor lookup.

LINE FILTER 690/400VAC 250A CHAS Product overview: B84143B0250S024 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 250A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-B84143B0250S024 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 838-B84143B0250S024
Product Name 250A EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1898463P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - MAX294CSA - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
3.6GHz EMI RFI Filter - 844-QPQ3500TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Standards and Certifications RoHS
Package Type Reel
View Details
Filters - Active - CS5376A-IQZ-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details