The B84143A0100R106 is a 3-line EMI filter designed for 3-phase power systems in converters and power electronics, rated for 100 A at 300/520 V AC and 50 °C. It features a metal case, finger-safe terminals, and complies with IEC 60939, UL 1283, and CSA C22.2 No.8. The device has a leakage current of 3.4 mA at rated voltage and 50 Hz, a test voltage of 2720 V DC between lines and case, and an overload capability of 2.5 times rated current for 30 seconds per hour. It measures 218 mm in length, 145 mm in width, and 109 mm in height, with a weight of 2.9 kg and an IP20 rating. Approved for use with long motor cables and full-load operation in applications such as motor drives, HVAC, and industrial machinery.
LINE FILTER 100A CHASSIS MOUNT Product overview: B84143A0100R106 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 100A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-B84143A0100R106 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Electronic Filters |
| Product Number | 838-B84143A0100R106 |
| Product Name | 100A EMI RFI Filter |
| Filter Category | Active Filter |