EPCOS AG 80A EMI RFI Filter B84143A0080R106

Description
LINE FILTER 80A CHASSIS MOUNT Product overview: B84143A0080R106 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 80A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-B84143A0080R106 can be used for catalog matching and distributor lookup.
Request a Quote
Description
LINE FILTER 80A CHASSIS MOUNT Product overview: B84143A0080R106 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 80A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-B84143A0080R106 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The B84143A0080R106 is a 3-line EMI filter for 3-phase power systems, rated for 80 A at 50 °C and 300/520 V AC, with a metal chassis mount and finger-safe terminals. It has an approximate weight of 2.4 kg and a typical leakage current of 3.4 mA at rated voltage and 50 Hz. The filter complies with IEC 60939, UL 1283, and CSA C22.2 No. 8, and features high insertion loss, optimized leakage current, and an IP20 degree of protection. Dimensions and tolerances follow ISO 2768-cL.

Datasheet Summary
Powered by GS/AI

The B84143A0080R106 is a 3-line EMI filter for 3-phase power systems, rated for 80 A at 50 °C and 300/520 V AC, with a metal chassis mount and finger-safe terminals. It has an approximate weight of 2.4 kg and a typical leakage current of 3.4 mA at rated voltage and 50 Hz. The filter complies with IEC 60939, UL 1283, and CSA C22.2 No. 8, and features high insertion loss, optimized leakage current, and an IP20 degree of protection. Dimensions and tolerances follow ISO 2768-cL.

Suppliers

Company
Product
Description
Supplier Links
80A EMI RFI Filter - 838-B84143A0080R106 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80A EMI RFI Filter
838-B84143A0080R106
80A EMI RFI Filter 838-B84143A0080R106
LINE FILTER 80A CHASSIS MOUNT Product overview: B84143A0080R106 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 80A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-B84143A0080R106 can be used for catalog matching and distributor lookup.

LINE FILTER 80A CHASSIS MOUNT Product overview: B84143A0080R106 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 80A, EMI RFI Filter, Power Line Filter Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 838-B84143A0080R106 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 838-B84143A0080R106
Product Name 80A EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1923086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Interface - Filters - Active - LTC6605CDJC-10#TRPBF - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Antialiasing
Fc 5000 kHz
View Details
Automotive EMI RFI Filter - 844-QPQ2200QPCK - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
View Details
Filters - Active - CS5376A-IQZR-ND - DigiKey
Specs
Filter Category Active Filter; Digital Filter
Applications General
Supply Voltage (VS) 3 to 5 volts
View Details
2 suppliers