EPCOS AG Power Line Filter Modules B84143A0025R105

Description
Three Phase (Delta) EMC/EMI Line Filter 25A 520V, 300VAC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet
Description
Three Phase (Delta) EMC/EMI Line Filter 25A 520V, 300VAC 50/60Hz Single Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 495-5796-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
495-5796-ND
Power Line Filter Modules 495-5796-ND
Three Phase (Delta) EMC/EMI Line Filter 25A 520V, 300VAC 50/60Hz Single Stage Terminal Block

Three Phase (Delta) EMC/EMI Line Filter 25A 520V, 300VAC 50/60Hz Single Stage Terminal Block

Buy Now Datasheet
Filter, 3 Phase, 25A, 480V; Current Rating Epcos - 23M5386 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 3 Phase, 25A, 480V; Current Rating Epcos
23M5386
Filter, 3 Phase, 25A, 480V; Current Rating Epcos 23M5386
FILTER, 3 PHASE, 25A, 480V; Current Rating:25A; Voltage Rating:520V; Filter Type:3 Phase; Filter Terminals:Screw; Inductance Min:-; Capacitance:-; Leakage Current Max:14mA; Product Range:-; SVHC:No SVHC (07-Jul-2017); Climatic RoHS Compliant: Yes

FILTER, 3 PHASE, 25A, 480V; Current Rating:25A; Voltage Rating:520V; Filter Type:3 Phase; Filter Terminals:Screw; Inductance Min:-; Capacitance:-; Leakage Current Max:14mA; Product Range:-; SVHC:No SVHC (07-Jul-2017); Climatic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 495-5796-ND 23M5386
Product Name Power Line Filter Modules Filter, 3 Phase, 25A, 480V; Current Rating Epcos
Filter Type Three Phase Three Phase
Package / Mounting Chassis Mount
Product Standards cUR, ENEC, UR
Rated Voltage 300 to 520 volts 520 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 2660139 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3HDMI2SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details