Single Phase EMC/EMI Line Filter 16A 250VAC 50/60Hz Two Stage Terminal Block
POWER LINE FILTER, 1 PHASE, 16A, 250V ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 495-7401-ND | 69AH6957 |
| Product Name | Power Line Filter Modules | Power Line Filter, 1 Phase, 16A, 250V Rohs Compliant Epcos |
| Filter Type | Single Phase | Single Phase |
| Package / Mounting | Chassis Mount | |
| Product Standards | ENEC |