EPCOS AG Power Line Filter Modules B84142A0030R166

Description
Single Phase EMC/EMI Line Filter 30A 250VAC 50/60Hz Single Stage Terminal Block, Threaded Post (M5)
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 30A 250VAC 50/60Hz Single Stage Terminal Block, Threaded Post (M5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 495-75256-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
495-75256-ND
Power Line Filter Modules 495-75256-ND
Single Phase EMC/EMI Line Filter 30A 250VAC 50/60Hz Single Stage Terminal Block, Threaded Post (M5)

Single Phase EMC/EMI Line Filter 30A 250VAC 50/60Hz Single Stage Terminal Block, Threaded Post (M5)

Buy Now Datasheet
Power Line Filter, 1-Phase, 30A, 250V; Current Rating Epcos - 17AC5302 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1-Phase, 30A, 250V; Current Rating Epcos
17AC5302
Power Line Filter, 1-Phase, 30A, 250V; Current Rating Epcos 17AC5302
POWER LINE FILTER, 1-PHASE, 30A, 250V; Current Rating:30A; Voltage Rating:250V; Filter Type:1 Phase; Filter Terminals:Terminal Block, Stud; Inductance Min:-; Capacitance:-; Leakage Current Max:1.73mA; Product Range:B84142A Series; RoHS Compliant: Yes

POWER LINE FILTER, 1-PHASE, 30A, 250V; Current Rating:30A; Voltage Rating:250V; Filter Type:1 Phase; Filter Terminals:Terminal Block, Stud; Inductance Min:-; Capacitance:-; Leakage Current Max:1.73mA; Product Range:B84142A Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 495-75256-ND 17AC5302
Product Name Power Line Filter Modules Power Line Filter, 1-Phase, 30A, 250V; Current Rating Epcos
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards cUR, UR
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

IEC Filters - 2378656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Power Line Filter Modules - 486-3-137-008-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details