EPCOS AG Power Line Filter Modules B84142A0016A166

Description
Single Phase EMC/EMI Line Filter 16A 250VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 16A 250VAC 50/60Hz Single Stage Quick Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 495-75255-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
495-75255-ND
Power Line Filter Modules 495-75255-ND
Single Phase EMC/EMI Line Filter 16A 250VAC 50/60Hz Single Stage Quick Connect

Single Phase EMC/EMI Line Filter 16A 250VAC 50/60Hz Single Stage Quick Connect

Buy Now Datasheet
Power Line Filter, 1-Phase, 16A, 250V; Current Rating Epcos - 17AC5301 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1-Phase, 16A, 250V; Current Rating Epcos
17AC5301
Power Line Filter, 1-Phase, 16A, 250V; Current Rating Epcos 17AC5301
POWER LINE FILTER, 1-PHASE, 16A, 250V; Current Rating:16A; Voltage Rating:250V; Filter Type:1 Phase; Filter Terminals:Terminal Block, Stud; Inductance Min:-; Capacitance:-; Leakage Current Max:1.73mA; Product Range:B84142A Series; RoHS Compliant: Yes

POWER LINE FILTER, 1-PHASE, 16A, 250V; Current Rating:16A; Voltage Rating:250V; Filter Type:1 Phase; Filter Terminals:Terminal Block, Stud; Inductance Min:-; Capacitance:-; Leakage Current Max:1.73mA; Product Range:B84142A Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 495-75255-ND 17AC5301
Product Name Power Line Filter Modules Power Line Filter, 1-Phase, 16A, 250V; Current Rating Epcos
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards cUR, UR
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 1678247 - RS Components, Ltd.
Specs
Filter Type Three Phase
Package / Mounting Flange mount
Standards and Certifications RoHS
View Details
EMI/RFI Filters (LC, RC Networks) - SBSMP5000152MXT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
EMI/RFI Filters (LC, RC Networks) - 568-5870-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details