EPCOS AG Filter, 10A, Chassis; Current Rating Epcos B84115E0000B110

Description
FILTER, 10A, CHASSIS; Current Rating:10A; Voltage Rating:250V; Filter Type:Standard; Filter Terminals:Quick Connect; Inductance Min:47µH; Capacitance:0.47µF; Leakage Current Max:3.5mA; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
Datasheet
Description
FILTER, 10A, CHASSIS; Current Rating:10A; Voltage Rating:250V; Filter Type:Standard; Filter Terminals:Quick Connect; Inductance Min:47µH; Capacitance:0.47µF; Leakage Current Max:3.5mA; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, 10A, Chassis; Current Rating Epcos - 96K7742 - Newark, An Avnet Company
Chicago, IL, United States
Filter, 10A, Chassis; Current Rating Epcos
96K7742
Filter, 10A, Chassis; Current Rating Epcos 96K7742
FILTER, 10A, CHASSIS; Current Rating:10A; Voltage Rating:250V; Filter Type:Standard; Filter Terminals:Quick Connect; Inductance Min:47µH; Capacitance:0.47µF; Leakage Current Max:3.5mA; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

FILTER, 10A, CHASSIS; Current Rating:10A; Voltage Rating:250V; Filter Type:Standard; Filter Terminals:Quick Connect; Inductance Min:47µH; Capacitance:0.47µF; Leakage Current Max:3.5mA; Product Range:-; SVHC:No SVHC (27-Jun-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96K7742
Product Name Filter, 10A, Chassis; Current Rating Epcos
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C303U100CE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers