TDK U.S.A. Corporation 20A EMI RFI Filter B84112B0000B120

Description
Power Line Filter EMC 50Hz/60Hz 20A 250VAC/250VDC Quick Connect Chassis Mount Product overview: B84112B0000B120 from TDK Corporation is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 20A, EMI RFI Filter, Pulse Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B84112B0000B120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Line Filter EMC 50Hz/60Hz 20A 250VAC/250VDC Quick Connect Chassis Mount Product overview: B84112B0000B120 from TDK Corporation is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 20A, EMI RFI Filter, Pulse Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B84112B0000B120 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20A EMI RFI Filter - 166-B84112B0000B120 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20A EMI RFI Filter
166-B84112B0000B120
20A EMI RFI Filter 166-B84112B0000B120
Power Line Filter EMC 50Hz/60Hz 20A 250VAC/250VDC Quick Connect Chassis Mount Product overview: B84112B0000B120 from TDK Corporation is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 20A, EMI RFI Filter, Pulse Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B84112B0000B120 can be used for catalog matching and distributor lookup.

Power Line Filter EMC 50Hz/60Hz 20A 250VAC/250VDC Quick Connect Chassis Mount Product overview: B84112B0000B120 from TDK Corporation is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 20A, EMI RFI Filter, Pulse Transformers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 166-B84112B0000B120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 166-B84112B0000B120
Product Name 20A EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX267AEWG+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Band Pass; Band Pass
Fc 57 kHz
View Details
Active Filters - 1923086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass Filter
Filter Class Switched Capacitor
View Details
Dual 20GHz EMI RFI Filter - 844-TGL2208-SM - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type GaAs VPIN Limiter
Standards and Certifications RoHS
View Details
 - AFS916.5S3 - Abracon, LLC
Specs
Filter Category SAW Filter
Standards and Certifications RoHS
Fc 916500 kHz
View Details
2 suppliers